Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT87C51RD2-SLSUM AT87C51RD2-SLSUM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019700-AT87C51RD2-S LSUM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019700-AT87C51RD2-S LSUM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT87C51RD2-SLSUM - 1019700-AT87C51RD2-SLSUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT87C51RD2-SLSUM
1019700-AT87C51RD2-SLSUM
Embedded - Embedded - Microcontrollers - AT87C51RD2-SLSUM 1019700-AT87C51RD2-SLSUM
Manufacturer: Microchip Technology Win Source Part Number: 1019700-AT87C51RD2-S LSUM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019700-AT87C51RD2-SLSUM
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 40/20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT87C51RD2-SLSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT87C51RD2-SLSUM-ND
Microcontrollers AT87C51RD2-SLSUM-ND
80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 44-PLCC (16.6x16.6)

80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 44-PLCC (16.6x16.6)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT87C51RD2-SLSUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT87C51RD2-SLSUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT87C51RD2-SLSUM
IC MCU 8BIT 64KB OTP 44PLCC Product overview: AT87C51RD2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87C51RD2-SLSUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB OTP 44PLCC Product overview: AT87C51RD2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87C51RD2-SLSUM can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - AT87C51RD2-SLSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT87C51RD2-SLSUM
Microcontrollers AT87C51RD2-SLSUM
80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 44-PLCC (16.6x16.6)

80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Microcontrollers - AT87C51RD2-SLSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT87C51RD2-SLSUM
Embedded - Microcontrollers AT87C51RD2-SLSUM
IC MCU 8BIT 64KB OTP 44PLCC

IC MCU 8BIT 64KB OTP 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT87C51RD2-SLSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT87C51RD2-SLSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT87C51RD2-SLSUM
IC MCU 8BIT 64KB OTP 44PLCC

IC MCU 8BIT 64KB OTP 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1019700-AT87C51RD2-SLSUM AT87C51RD2-SLSUM-ND 685-AT87C51RD2-SLSUM AT87C51RD2-SLSUM AT87C51RD2-SLSUM AT87C51RD2-SLSUM
Product Name Embedded - Embedded - Microcontrollers - AT87C51RD2-SLSUM Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed
Clock Speed 40 MHz 40 MHz 20 MHz 2 MHz
RAM 64 KB 1 KB 1 KB 1 KB 1 KB
ROM Type OTP; OTP OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-ADM6996L-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers