Microchip Technology, Inc. RF Transceiver ICs - AT86RF215M-ZUR AT86RF215M-ZUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 911975-AT86RF215M-ZU R Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT86RF215 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT86RF215M-ZURTR, AT86RF215M-ZURCT, AT86RF215M-ZURDKR, AT86RF215M-ZUR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911975-AT86RF215M-ZU R Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT86RF215 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT86RF215M-ZURTR, AT86RF215M-ZURCT, AT86RF215M-ZURDKR, AT86RF215M-ZUR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF215M-ZUR - 911975-AT86RF215M-ZUR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AT86RF215M-ZUR
911975-AT86RF215M-ZUR
RF Transceiver ICs - AT86RF215M-ZUR 911975-AT86RF215M-ZUR
Manufacturer: Microchip Technology Win Source Part Number: 911975-AT86RF215M-ZU R Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT86RF215 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT86RF215M-ZURTR, AT86RF215M-ZURCT, AT86RF215M-ZURDKR, AT86RF215M-ZUR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 911975-AT86RF215M-ZUR
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz 48-VFQFN Exposed Pad
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT86RF215
Categories: RF/IF and RFID
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AT86RF215M-ZURTR, AT86RF215M-ZURCT, AT86RF215M-ZURDKR, AT86RF215M-ZUR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 911975-AT86RF215M-ZUR
Product Name RF Transceiver ICs - AT86RF215M-ZUR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details