Microchip Technology, Inc. RF Transceiver ICs - AT86RF215M-ZU AT86RF215M-ZU

Description
Manufacturer: Microchip Technology Win Source Part Number: 769083-AT86RF215M-ZU Packaging: Tray Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 16dBm Sensitivity: -123dBm Current - Receiving: 5mA ~ 33mA RF Family/Standard: General ISM Modulation: FSK, OFDM, O-QPSK Serial Interfaces: SPI Current - Transmitting: 62mA ~ 64mA Family Name: AT86RF215 Categories: RF/IF and RFID Data Rate (Maximum): 2.4Mbps Alternative Parts (Cross-Reference): SCM7112-XC-W; STRADA770M; MAX2832ETM+TCFK; A1101R04C00GM; ECCN: 5A992.c Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769083-AT86RF215M-ZU Packaging: Tray Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 16dBm Sensitivity: -123dBm Current - Receiving: 5mA ~ 33mA RF Family/Standard: General ISM Modulation: FSK, OFDM, O-QPSK Serial Interfaces: SPI Current - Transmitting: 62mA ~ 64mA Family Name: AT86RF215 Categories: RF/IF and RFID Data Rate (Maximum): 2.4Mbps Alternative Parts (Cross-Reference): SCM7112-XC-W; STRADA770M; MAX2832ETM+TCFK; A1101R04C00GM; ECCN: 5A992.c Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF215M-ZU - 769083-AT86RF215M-ZU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AT86RF215M-ZU
769083-AT86RF215M-ZU
RF Transceiver ICs - AT86RF215M-ZU 769083-AT86RF215M-ZU
Manufacturer: Microchip Technology Win Source Part Number: 769083-AT86RF215M-ZU Packaging: Tray Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 16dBm Sensitivity: -123dBm Current - Receiving: 5mA ~ 33mA RF Family/Standard: General ISM Modulation: FSK, OFDM, O-QPSK Serial Interfaces: SPI Current - Transmitting: 62mA ~ 64mA Family Name: AT86RF215 Categories: RF/IF and RFID Data Rate (Maximum): 2.4Mbps Alternative Parts (Cross-Reference): SCM7112-XC-W; STRADA770M; MAX2832ETM+TCFK; A1101R04C00GM; ECCN: 5A992.c Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769083-AT86RF215M-ZU
Packaging: Tray
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency: 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Power - Output: 16dBm
Sensitivity: -123dBm
Current - Receiving: 5mA ~ 33mA
RF Family/Standard: General ISM
Modulation: FSK, OFDM, O-QPSK
Serial Interfaces: SPI
Current - Transmitting: 62mA ~ 64mA
Family Name: AT86RF215
Categories: RF/IF and RFID
Data Rate (Maximum): 2.4Mbps
Alternative Parts (Cross-Reference): SCM7112-XC-W; STRADA770M; MAX2832ETM+TCFK; A1101R04C00GM;
ECCN: 5A992.c
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 769083-AT86RF215M-ZU
Product Name RF Transceiver ICs - AT86RF215M-ZU
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details