Microchip Technology, Inc. RF Transceiver ICs AT86RF215IQ-ZUR

Description
IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF215IQ-ZURTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AT86RF215IQ-ZURTR-ND
RF Transceiver ICs AT86RF215IQ-ZURTR-ND
IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - AT86RF215IQ-ZURDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AT86RF215IQ-ZURDKR-ND
RF Transceiver ICs AT86RF215IQ-ZURDKR-ND
IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - AT86RF215IQ-ZURCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AT86RF215IQ-ZURCT-ND
RF Transceiver ICs AT86RF215IQ-ZURCT-ND
IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1611-AT86RF215IQ-ZURCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1611-AT86RF215IQ-ZURCT-ND
RF Transceiver ICs 1611-AT86RF215IQ-ZURCT-ND
IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AT86RF215IQ-ZURTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 390 to 2400 MHz
Data Rate 2400 kbps
Bias Current 5 to 33 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4764-A50-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details