Microchip Technology, Inc. RF Transceiver ICs AT86RF215-ZU

Description
IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF215-ZU-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AT86RF215-ZU-ND
RF Transceiver ICs AT86RF215-ZU-ND
IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx Only 802.15.4, General ISM < 1GHz 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AT86RF215-ZU-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 390 to 2400 MHz
Data Rate 2400 kbps
Bias Current 5 to 33 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Demodulators - LMX8410RGZR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3.15V ~ 3.45V, 4.75V ~ 5.25V
Package Type 48-VFQFN Exposed Pad
View Details
2 suppliers
RF Transceiver ICs - 4823-NRF52810-CAAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4731-D60-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details