Microchip Technology, Inc. RF Transceiver ICs AT86RF211DAI

Description
IC RF TxRx Only General ISM < 1GHz 400MHz ~ 950MHz 48-LQFP
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 400MHz ~ 950MHz 48-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF211DAI-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AT86RF211DAI-ND
RF Transceiver ICs AT86RF211DAI-ND
IC RF TxRx Only General ISM < 1GHz 400MHz ~ 950MHz 48-LQFP

IC RF TxRx Only General ISM < 1GHz 400MHz ~ 950MHz 48-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AT86RF211DAI-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 400 to 950 MHz
Data Rate 64 kbps
Bias Current 29 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
Telecom - SI32280-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details