IC MCU 8BIT 32KB FLASH
80C52 - Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT83C5136-PLTUL | AT83C5136-PLTUL | AT83C5136-PLTUL |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Discontinued at Digi-Key | Removed | |
| Clock Speed | 48 MHz | 48 MHz | |
| RAM | 1 KB | 1 KB |