Atmel Corporation Interface - Interface - Specialized - AT83C22OK104 AT83C22OK104

Description
Manufacturer: Microchip Technology Win Source Part Number: 221311-AT83C22OK104 Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 221311-AT83C22OK104 Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AT83C22OK104 - 221311-AT83C22OK104 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AT83C22OK104
221311-AT83C22OK104
Interface - Interface - Specialized - AT83C22OK104 221311-AT83C22OK104
Manufacturer: Microchip Technology Win Source Part Number: 221311-AT83C22OK104 Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 221311-AT83C22OK104
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 3.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 221311-AT83C22OK104
Product Name Interface - Interface - Specialized - AT83C22OK104
Supply Voltage Other; 3.6 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM7008XA3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
5 suppliers