Microchip Technology, Inc. Microcontrollers AT80C51RD2-RLRUM

Description
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)
Request a Quote Datasheet
Description
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT80C51RD2-RLRUMTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT80C51RD2-RLRUMTR-ND
Microcontrollers AT80C51RD2-RLRUMTR-ND
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)

80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-AT80C51RD2-RLRUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-AT80C51RD2-RLRUM
8-bit 8BIT Embedded Microcontroller MCU 685-AT80C51RD2-RLRUM
IC MCU 8BIT ROMLESS 44VQFP Product overview: AT80C51RD2-RLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C51RD2-RLRUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 44VQFP Product overview: AT80C51RD2-RLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C51RD2-RLRUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1216687-AT80C51RD2-RLRUM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1216687-AT80C51RD2-RLRUM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1216687-AT80C51RD2-RLRUM
Win Source Part Number: 1216687-AT80C51RD2-R LRUM Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 80C Core Processor: 80C51 Speed: 40MHz Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR, PWM, WDT Number of I/O: 32 Program Memory Type: ROMless RAM Size: 1K x 8 Oscillator Type: Internal Package / Case: 44-LQFP Supplier Device Package: 44-VQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): AT80C51RD2RLRUM; ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-AT80C51RD2-RLRU M,1611-AT80C51RD2-RL RUMTR,AT80C51RD2-RLR UM-CRL-ND,AT80C51RD2 -RLRUMCT,1611-AT80C5 1RD2-RLRUMTR-ND,AT80 C51RD2-RLRUM-CRL,AT8 0C51RD2-RLRUMDKR,150 -AT80C51RD2-RLRUM-CR L,Q11651000,AT80C51R D2-RLRUM-ND,AT80C51R D2RLRUM,AT80C51RD2-R LRUMTR,-AT80C51RD2-R LRUM Base Product Number: AT80C51 Product Status: Obsolete

Win Source Part Number: 1216687-AT80C51RD2-RLRUM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 80C
Core Processor: 80C51
Speed: 40MHz
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 1K x 8
Oscillator Type: Internal
Package / Case: 44-LQFP
Supplier Device Package: 44-VQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): AT80C51RD2RLRUM;
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 1611-AT80C51RD2-RLRUM,1611-AT80C51RD2-RLRUMTR,AT80C51RD2-RLRUM-CRL-ND,AT80C51RD2-RLRUMCT,1611-AT80C51RD2-RLRUMTR-ND,AT80C51RD2-RLRUM-CRL,AT80C51RD2-RLRUMDKR,150-AT80C51RD2-RLRUM-CRL,Q11651000,AT80C51RD2-RLRUM-ND,AT80C51RD2RLRUM,AT80C51RD2-RLRUMTR,-AT80C51RD2-RLRUM
Base Product Number: AT80C51
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT80C51RD2-RLRUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT80C51RD2-RLRUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT80C51RD2-RLRUM
IC MCU 8BIT ROMLESS 44VQFP

IC MCU 8BIT ROMLESS 44VQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT80C51RD2-RLRUM
8-bit Microcontrollers - MCU AT80C51RD2-RLRUM
8-bit Microcontrollers - MCU MCU 8-Bit HI Perform ROMless 3-5V

8-bit Microcontrollers - MCU MCU 8-Bit HI Perform ROMless 3-5V

Buy Now Datasheet
Embedded - Microcontrollers - AT80C51RD2-RLRUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT80C51RD2-RLRUM
Embedded - Microcontrollers AT80C51RD2-RLRUM
IC MCU 8BIT ROMLESS 44VQFP

IC MCU 8BIT ROMLESS 44VQFP

Supplier's Site Datasheet
Microcontrollers - AT80C51RD2-RLRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT80C51RD2-RLRUM
Microcontrollers AT80C51RD2-RLRUM
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)

80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT80C51RD2-RLRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT80C51RD2-RLRUM
Microcontrollers AT80C51RD2-RLRUM
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)

80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT80C51RD2-RLRUMTR-ND 685-AT80C51RD2-RLRUM 1216687-AT80C51RD2-RLRUM AT80C51RD2-RLRUM AT80C51RD2-RLRUM AT80C51RD2-RLRUM AT80C51RD2-RLRUM AT80C51RD2-RLRUM
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type ROMLess ROMLess; ROMless
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers