Microcontroller, 8-Bit, ROM LESS, 8051 CPU, 40MHz, CMOS, PQFP44
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-VQFP (10x10)
IC MCU 8BIT ROMLESS 44VQFP
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-VQFP (10x10)
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-VQFP (10x10)
IC MCU 8BIT ROMLESS 44VQFP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT80C51RA2-RLTUM | AT80C51RA2-RLTUM-ND | AT80C51RA2-RLTUM | AT80C51RA2-RLTUM | AT80C51RA2-RLTUM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | ROM | ROMLess | ROMLess; ROMless | ||
| Package Type | QFP; Other; QFP44 | LFQP; Other; 44-LQFP | QFP; Other; 44-LQFP | Other; 44-LQFP | |
| Clock Speed | 40 MHz | 20 MHz | 2 MHz |