IC MCU 8BIT ROMLESS 44PLCC
80C51 80C Microcontroller IC 8-Bit 20MHz ROMless 44-PLCC (16.6x16.6)
IC MCU 8BIT ROMLESS 44PLCC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT80C51ID2-SLSIL | AT80C51ID2-SLSIL | AT80C51ID2-SLSIL |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 2 KB | 2 KB | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |