Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT80C32X2-SLRUM AT80C32X2-SLRUM

Description
Manufacturer: Microchip Technology Win Source Part Number: 088104-AT80C32X2-SLR UM Packaging: Reel - TR Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 088104-AT80C32X2-SLR UM Packaging: Reel - TR Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT80C32X2-SLRUM - 088104-AT80C32X2-SLRUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT80C32X2-SLRUM
088104-AT80C32X2-SLRUM
Embedded - Embedded - Microcontrollers - AT80C32X2-SLRUM 088104-AT80C32X2-SLRUM
Manufacturer: Microchip Technology Win Source Part Number: 088104-AT80C32X2-SLR UM Packaging: Reel - TR Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 088104-AT80C32X2-SLRUM
Packaging: Reel - TR
Core Processor: 80C51
Number of I/O: 32
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 40/20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - AT80C32X2-SLRUM - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, ROM LESS, 8051 CPU, 40MHz, CMOS, PQCC44

Microcontroller, 8-Bit, ROM LESS, 8051 CPU, 40MHz, CMOS, PQCC44

Supplier's Site Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-AT80C32X2-SLRUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-AT80C32X2-SLRUM
8-bit 8BIT Embedded Microcontroller MCU 685-AT80C32X2-SLRUM
IC MCU 8BIT ROMLESS 44PLCC Product overview: AT80C32X2-SLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C32X2-SLRUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 44PLCC Product overview: AT80C32X2-SLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C32X2-SLRUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT80C32X2-SLRUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT80C32X2-SLRUM-ND
Microcontrollers AT80C32X2-SLRUM-ND
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-PLCC (16.6x16.6)

80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-PLCC (16.6x16.6)

Buy Now Datasheet
MCU ROMLESS 32X2 3V 44-PLCC - 536-AT80C32X2-SLRUM - Utmel Electronic Limited
Hong Kong, China
MCU ROMLESS 32X2 3V 44-PLCC
536-AT80C32X2-SLRUM
MCU ROMLESS 32X2 3V 44-PLCC 536-AT80C32X2-SLRUM
MCU ROMLESS 32X2 3V 44-PLCC

MCU ROMLESS 32X2 3V 44-PLCC

Supplier's Site
Embedded - Microcontrollers - AT80C32X2-SLRUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT80C32X2-SLRUM
Embedded - Microcontrollers AT80C32X2-SLRUM
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT80C32X2-SLRUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT80C32X2-SLRUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT80C32X2-SLRUM
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site
Microcontrollers - AT80C32X2-SLRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT80C32X2-SLRUM
Microcontrollers AT80C32X2-SLRUM
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-PLCC (16.6x16.6)

80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT80C32X2-SLRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT80C32X2-SLRUM
Microcontrollers AT80C32X2-SLRUM
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-PLCC (16.6x16.6)

80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 088104-AT80C32X2-SLRUM AT80C32X2-SLRUM 685-AT80C32X2-SLRUM AT80C32X2-SLRUM-ND 536-AT80C32X2-SLRUM AT80C32X2-SLRUM AT80C32X2-SLRUM AT80C32X2-SLRUM
Product Name Embedded - Embedded - Microcontrollers - AT80C32X2-SLRUM 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers MCU ROMLESS 32X2 3V 44-PLCC Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Obsolete Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 40 MHz 40 MHz 2 MHz 20 MHz
RAM 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type ROMLess; ROMless ROM ROMLess ROMLess; ROM ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
 - C167CSLMCABXQLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers