IC MCU 8BIT ROMLESS 44VQFP Product overview: AT80C32X2-RLTUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C32X2-RLTUL can be used for catalog matching and distributor lookup.
80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 44-VQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 1019686-AT80C32X2-RL
Packaging: Tray
Core Processor: 80C51
Number of I/O: 32
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFP (10x10)
Speed(Frequency): 30/20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 44-VQFP (10x10)
IC MCU 8BIT ROMLESS 44VQFP
IC MCU 8BIT ROMLESS 44VQFP
IC MCU 8BIT ROMLESS 44VQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT80C32X2-RLTUL | AT80C32X2-RLTUL-ND | 1019686-AT80C32X2-RLTUL | AT80C32X2-RLTUL | AT80C32X2-RLTUL | AT80C32X2-RLTUL | AT80C32X2-RLTUL |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - AT80C32X2-RLTUL | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 44-LQFP | QFP; Other; 44-VQFP (10x10) | QFP; Other; 44-LQFP | QFP; Other; 44-LQFP | Other; 44-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |