80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL
IC MCU 8BIT ROMLESS 40PDIL Product overview: AT80C32X2-3CSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C32X2-3CSUM can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148720-AT80C32X2-3C
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC MCU 8BIT ROMLESS 40PDIL
IC MCU 8BIT ROMLESS 40PDIL
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL
IC MCU 8BIT ROMLESS 40PDIL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT80C32X2-3CSUM-ND | 685-AT80C32X2-3CSUM | 1148720-AT80C32X2-3CSUM | AT80C32X2-3CSUM | AT80C32X2-3CSUM | AT80C32X2-3CSUM | AT80C32X2-3CSUM |
| Product Name | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT80C32X2-3CSUM | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 2 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless | |||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts |