Microchip Technology, Inc. Microcontrollers AT80C31X2-3CSUL

Description
Microcontroller, 8-Bit, 8051 CPU, 30MHz, CMOS, PDIP40
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, 8051 CPU, 30MHz, CMOS, PDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT80C31X2-3CSUL - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, 8051 CPU, 30MHz, CMOS, PDIP40

Microcontroller, 8-Bit, 8051 CPU, 30MHz, CMOS, PDIP40

Supplier's Site Datasheet
Microcontrollers - AT80C31X2-3CSUL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT80C31X2-3CSUL-ND
Microcontrollers AT80C31X2-3CSUL-ND
80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 40-PDIL

80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 40-PDIL

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-AT80C31X2-3CSUL
8-bit 8BIT Embedded Microcontroller MCU 685-AT80C31X2-3CSUL
IC MCU 8BIT ROMLESS 40PDIL Product overview: AT80C31X2-3CSUL from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C31X2-3CSUL can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 40PDIL Product overview: AT80C31X2-3CSUL from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C31X2-3CSUL can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AT80C31X2-3CSUL - 089897-AT80C31X2-3CSUL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT80C31X2-3CSUL
089897-AT80C31X2-3CSUL
Embedded - Embedded - Microcontrollers - AT80C31X2-3CSUL 089897-AT80C31X2-3CSUL
Manufacturer: Microchip Technology Win Source Part Number: 089897-AT80C31X2-3CS UL Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIL Speed(Frequency): 30/20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 089897-AT80C31X2-3CSUL
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIL
Speed(Frequency): 30/20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT80C31X2-3CSUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT80C31X2-3CSUL
Integrated Circuits (ICs) - Embedded - Microcontrollers AT80C31X2-3CSUL
IC MCU 8BIT ROMLESS 40PDIL

IC MCU 8BIT ROMLESS 40PDIL

Supplier's Site
Microcontrollers - AT80C31X2-3CSUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT80C31X2-3CSUL
Microcontrollers AT80C31X2-3CSUL
80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 40-PDIL

80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 40-PDIL

Buy Now Datasheet
Microcontrollers - AT80C31X2-3CSUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT80C31X2-3CSUL
Microcontrollers AT80C31X2-3CSUL
80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 40-PDIL

80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 40-PDIL

Buy Now Datasheet
Embedded - Microcontrollers - AT80C31X2-3CSUL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT80C31X2-3CSUL
Embedded - Microcontrollers AT80C31X2-3CSUL
IC MCU 8BIT ROMLESS 40PDIL

IC MCU 8BIT ROMLESS 40PDIL

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT80C31X2-3CSUL AT80C31X2-3CSUL-ND 685-AT80C31X2-3CSUL 089897-AT80C31X2-3CSUL AT80C31X2-3CSUL AT80C31X2-3CSUL AT80C31X2-3CSUL
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT80C31X2-3CSUL Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Package Type CDIP; Other; DIP40 CDIP; Other; "40-DIP (0.600"", 15.24mm)" Other; Tube Other; 40-PDIL CDIP; Other; 40-DIP (0.600\", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm)
Clock Speed 30 MHz 30 MHz 1.5 MHz 20 MHz
RAM 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details