Microchip Technology, Inc. Memory IC and Storage Component AT59C11-10PC-2.7

Description
new, original packaged Product overview: AT59C11-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT59C11-10PC-2.7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
new, original packaged Product overview: AT59C11-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT59C11-10PC-2.7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT59C11-10PC-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT59C11-10PC-2.7
Memory IC and Storage Component 774-AT59C11-10PC-2.7
new, original packaged Product overview: AT59C11-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT59C11-10PC-2.7 can be used for catalog matching and distributor lookup.

new, original packaged Product overview: AT59C11-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT59C11-10PC-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - AT59C11-10PC-2.7 - 1022483-AT59C11-10PC-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT59C11-10PC-2.7
1022483-AT59C11-10PC-2.7
Memory - EEPROM - AT59C11-10PC-2.7 1022483-AT59C11-10PC-2.7
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022483-AT59C11-10PC -2.7 Mounting: SMD (SMT) Categories: EEPROM Case / Package: PDIP Alternative Parts (Cross-Reference): AT59C11-10PC-2.7AT59 C11-10PC-27; AT59C11-10PC27; AT59C1110PC27; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022483-AT59C11-10PC-2.7
Mounting: SMD (SMT)
Categories: EEPROM
Case / Package: PDIP
Alternative Parts (Cross-Reference): AT59C11-10PC-2.7AT59C11-10PC-27; AT59C11-10PC27; AT59C1110PC27;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AT59C11-10PC-2.7 1022483-AT59C11-10PC-2.7
Product Name Memory IC and Storage Component Memory - EEPROM - AT59C11-10PC-2.7
Package Type PDIP DIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details