Microchip Technology, Inc. Memory IC and Storage Component AT49SV802AT-90CI

Description
IC FLASH 8MBIT PARALLEL 48CBGA Product overview: AT49SV802AT-90CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49SV802AT-90CI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT PARALLEL 48CBGA Product overview: AT49SV802AT-90CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49SV802AT-90CI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT49SV802AT-90CI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49SV802AT-90CI
Memory IC and Storage Component 774-AT49SV802AT-90CI
IC FLASH 8MBIT PARALLEL 48CBGA Product overview: AT49SV802AT-90CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49SV802AT-90CI can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48CBGA Product overview: AT49SV802AT-90CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49SV802AT-90CI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1046587-AT49SV802AT-90CI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1046587-AT49SV802AT-90CI
Integrated Circuits (ICs) - Memory 1046587-AT49SV802AT-90CI
Win Source Part Number: 1046587-AT49SV802AT- 90CI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 378 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 90 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 48-VFBGA, CSPBGA Supplier Device Package: 48-CBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT49SV802 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1046587-AT49SV802AT-90CI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 378
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 90 ns
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 48-VFBGA, CSPBGA
Supplier Device Package: 48-CBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: AT49SV802
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49SV802AT-90CI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49SV802AT-90CI
Integrated Circuits (ICs) - Memory AT49SV802AT-90CI
IC FLASH 8MBIT PARALLEL 48CBGA

IC FLASH 8MBIT PARALLEL 48CBGA

Supplier's Site
IC FLASH 8MBIT PARALLEL 48CBGA

IC FLASH 8MBIT PARALLEL 48CBGA

Supplier's Site Datasheet
Memory - AT49SV802AT-90CI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit Parallel 90 ns 48-CBGA (6x8)

FLASH Memory IC 8Mbit Parallel 90 ns 48-CBGA (6x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49SV802AT-90CI 1046587-AT49SV802AT-90CI AT49SV802AT-90CI AT49SV802AT-90CI AT49SV802AT-90CI
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Cycle Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details