Microchip Technology, Inc. Memory - Flash - AT49SV802A-90TU AT49SV802A-90TU

Description
Manufacturer: Microchip Technology Win Source Part Number: 079006-AT49SV802A-90 TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079006-AT49SV802A-90 TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49SV802A-90TU - 079006-AT49SV802A-90TU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49SV802A-90TU
079006-AT49SV802A-90TU
Memory - Flash - AT49SV802A-90TU 079006-AT49SV802A-90TU
Manufacturer: Microchip Technology Win Source Part Number: 079006-AT49SV802A-90 TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079006-AT49SV802A-90TU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-TSOP
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49SV802A-90TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49SV802A-90TU
Memory IC and Storage Component 774-AT49SV802A-90TU
IC FLASH 8MBIT 90NS 48TSOP Product overview: AT49SV802A-90TU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49SV802A-90TU can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT 90NS 48TSOP Product overview: AT49SV802A-90TU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49SV802A-90TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49SV802A-90TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit Parallel 90 ns 48-TSOP

FLASH Memory IC 8Mbit Parallel 90 ns 48-TSOP

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 079006-AT49SV802A-90TU 774-AT49SV802A-90TU AT49SV802A-90TU AT49SV802A-90TU
Product Name Memory - Flash - AT49SV802A-90TU Memory IC and Storage Component Memory Memory
Memory Category Flash; FLASH Flash Flash; FLASH Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details