Microchip Technology, Inc. Memory - Flash - AT49SV322AT-80TI AT49SV322AT-80TI

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046586-AT49SV322AT- 80TI Mounting: SMD (SMT) Number of Pins: 48 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): AT49SV322AT-80TIAT49 SV322AT80TI; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046586-AT49SV322AT- 80TI Mounting: SMD (SMT) Number of Pins: 48 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): AT49SV322AT-80TIAT49 SV322AT80TI; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49SV322AT-80TI - 1046586-AT49SV322AT-80TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49SV322AT-80TI
1046586-AT49SV322AT-80TI
Memory - Flash - AT49SV322AT-80TI 1046586-AT49SV322AT-80TI
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046586-AT49SV322AT- 80TI Mounting: SMD (SMT) Number of Pins: 48 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): AT49SV322AT-80TIAT49 SV322AT80TI; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046586-AT49SV322AT-80TI
Mounting: SMD (SMT)
Number of Pins: 48
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): AT49SV322AT-80TIAT49SV322AT80TI;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Memory IC and Storage Component - 774-AT49SV322AT-80TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49SV322AT-80TI
Memory IC and Storage Component 774-AT49SV322AT-80TI
Product overview: AT49SV322AT-80TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49SV322AT-80TI can be used for catalog matching and distributor lookup.

Product overview: AT49SV322AT-80TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49SV322AT-80TI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1046586-AT49SV322AT-80TI 774-AT49SV322AT-80TI
Product Name Memory - Flash - AT49SV322AT-80TI Memory IC and Storage Component
Package Type SOP; TSOP TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers