Microchip Technology, Inc. Memory - Flash - AT49SV322A-80CU AT49SV322A-80CU

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046585-AT49SV322A-8 0CU Frequency: 80 GHz Operating Supply Voltage: 1.8 V Memory Type: NOR Memory Size: 30.5 MB Interface: Parallel Access Time: 80 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Alternative Parts (Cross-Reference): AT49SV322A-80CUAT49S V322A80CU; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.65 V Nominal Supply Current: 25 mA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046585-AT49SV322A-8 0CU Frequency: 80 GHz Operating Supply Voltage: 1.8 V Memory Type: NOR Memory Size: 30.5 MB Interface: Parallel Access Time: 80 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Alternative Parts (Cross-Reference): AT49SV322A-80CUAT49S V322A80CU; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.65 V Nominal Supply Current: 25 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49SV322A-80CU - 1046585-AT49SV322A-80CU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49SV322A-80CU
1046585-AT49SV322A-80CU
Memory - Flash - AT49SV322A-80CU 1046585-AT49SV322A-80CU
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046585-AT49SV322A-8 0CU Frequency: 80 GHz Operating Supply Voltage: 1.8 V Memory Type: NOR Memory Size: 30.5 MB Interface: Parallel Access Time: 80 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Alternative Parts (Cross-Reference): AT49SV322A-80CUAT49S V322A80CU; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.65 V Nominal Supply Current: 25 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046585-AT49SV322A-80CU
Frequency: 80 GHz
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Memory Size: 30.5 MB
Interface: Parallel
Access Time: 80 ns
Density: 32 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Flash
Alternative Parts (Cross-Reference): AT49SV322A-80CUAT49SV322A80CU;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.65 V
Nominal Supply Current: 25 mA

Buy Now
Memory IC and Storage Component - 774-AT49SV322A-80CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49SV322A-80CU
Memory IC and Storage Component 774-AT49SV322A-80CU
Product overview: AT49SV322A-80CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49SV322A-80CU can be used for catalog matching and distributor lookup.

Product overview: AT49SV322A-80CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49SV322A-80CU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1046585-AT49SV322A-80CU 774-AT49SV322A-80CU
Product Name Memory - Flash - AT49SV322A-80CU Memory IC and Storage Component
Memory Category NOR NOR
Access Time 80 ns 80 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27LS00DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details