Microchip Technology, Inc. Memory - Flash - AT49LW080-33JX AT49LW080-33JX

Description
Manufacturer: Microchip Technology Win Source Part Number: 132809-AT49LW080-33J X Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 132809-AT49LW080-33J X Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49LW080-33JX - 132809-AT49LW080-33JX - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49LW080-33JX
132809-AT49LW080-33JX
Memory - Flash - AT49LW080-33JX 132809-AT49LW080-33JX
Manufacturer: Microchip Technology Win Source Part Number: 132809-AT49LW080-33J X Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 132809-AT49LW080-33JX
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT49LW080-33JX-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 32-PLCC (13.97x11.43)

FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 32-PLCC (13.97x11.43)

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-AT49LW080-33JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-AT49LW080-33JX
33MHZ Memory IC and Storage Component 774-AT49LW080-33JX
IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: AT49LW080-33JX from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LW080-33JX can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: AT49LW080-33JX from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LW080-33JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT49LW080-33JX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49LW080-33JX
Integrated Circuits (ICs) - Memory AT49LW080-33JX
IC FLASH 8MBIT PARALLEL 32PLCC

IC FLASH 8MBIT PARALLEL 32PLCC

Supplier's Site
Memory - AT49LW080-33JX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit Parallel 33 MHz 32-PLCC (13.97x11.43)

FLASH Memory IC 8Mbit Parallel 33 MHz 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 32PLCC

IC FLASH 8MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 132809-AT49LW080-33JX AT49LW080-33JX-ND 774-AT49LW080-33JX AT49LW080-33JX AT49LW080-33JX AT49LW080-33JX
Product Name Memory - Flash - AT49LW080-33JX Memory 33MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type PLCC; 32-PLCC PLCC; 32-LCC (J-Lead) Tube 32-LCC (J-Lead)
Supply Voltage 3 V ~ 3.6 V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers