Microchip Technology, Inc. Memory AT49LW080-33JC-T

Description
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49LW080-33JC-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 32-PLCC (13.97x11.43)

FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49LW080-33JC-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49LW080-33JC-T
Integrated Circuits (ICs) - Memory AT49LW080-33JC-T
IC FLASH 8MBIT PARALLEL 32PLCC

IC FLASH 8MBIT PARALLEL 32PLCC

Supplier's Site
Memory - AT49LW080-33JC-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit Parallel 33 MHz 32-PLCC (13.97x11.43)

FLASH Memory IC 8Mbit Parallel 33 MHz 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 32PLCC

IC FLASH 8MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49LW080-33JC-T-ND AT49LW080-33JC-T AT49LW080-33JC-T AT49LW080-33JC-T
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - IS29GL512S-11TFV01 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details