IC FLASH 16MBIT PARALLEL 48CBGA Product overview: AT49LV1614A-70CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV1614A-70CI
Manufacturer: Microchip Technology
Win Source Part Number: 769075-AT49LV1614A-7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 48-TFBGA, CSPBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: AT49LV1614A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50μs
Memory Interface: Parallel
Manufacturer Package: 48-CBGA (6x8)
Alternative Parts (Cross-Reference): M29W160ET70ZA6F; M29W160ET70ZA6; M29W160ET7AZA6F; M29W160ET90ZA6;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC FLASH 16MBIT PARALLEL 48CBGA
IC FLASH 16MBIT PARALLEL 48CBGA
FLASH Memory IC 16Mbit Parallel 70 ns 48-CBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT49LV1614A-70CI | 769075-AT49LV1614A-70CI | AT49LV1614A-70CI | AT49LV1614A-70CI | AT49LV1614A-70CI |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT49LV1614A-70CI | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns |
| Cycle Time | 50000 ns | 50000 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |