Microchip Technology, Inc. Memory - Flash - AT49LV161-70TI AT49LV161-70TI

Description
Manufacturer: Microchip Technology Win Source Part Number: 221289-AT49LV161-70T I Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 221289-AT49LV161-70T I Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49LV161-70TI - 221289-AT49LV161-70TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49LV161-70TI
221289-AT49LV161-70TI
Memory - Flash - AT49LV161-70TI 221289-AT49LV161-70TI
Manufacturer: Microchip Technology Win Source Part Number: 221289-AT49LV161-70T I Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 221289-AT49LV161-70TI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT49LV161-70TI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49LV161-70TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49LV161-70TI
Memory IC and Storage Component 774-AT49LV161-70TI
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: AT49LV161-70TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV161-70TI can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TSOP Product overview: AT49LV161-70TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV161-70TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT49LV161-70TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49LV161-70TI
Integrated Circuits (ICs) - Memory AT49LV161-70TI
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site
Memory - AT49LV161-70TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 221289-AT49LV161-70TI AT49LV161-70TI-ND 774-AT49LV161-70TI AT49LV161-70TI AT49LV161-70TI AT49LV161-70TI
Product Name Memory - Flash - AT49LV161-70TI Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - 51-02471V01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers