FLASH Memory IC 1Mb (64K x 16) Parallel 90ns 40-VSOP
IC FLASH 1MBIT PARALLEL 40VSOP Product overview: AT49LV1024-90VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV1024-90VI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862171-AT49LV1024-90
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 1Mb (64K x 16) Parallel 90 ns 40-VSOP
Package: Tray
Package: 40-TFSOP (0.488", 12.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT49LV1024
Categories: Integrated Circuits (ICs)
Case / Package: 40-VSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 1MBIT PARALLEL 40VSOP
IC FLASH 1MBIT PARALLEL 40VSOP
FLASH Memory IC 1Mbit Parallel 90 ns 40-VSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49LV1024-90VI-ND | 774-AT49LV1024-90VI | 862171-AT49LV1024-90VI | AT49LV1024-90VI | AT49LV1024-90VI | AT49LV1024-90VI |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - AT49LV1024-90VI | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | "40-TFSOP (0.488"", 12.40mm Width)" | Tray | SOP; 40-VSOP | 40-TFSOP (0.488\", 12.40mm Width) |