Microchip Technology, Inc. Memory - Flash - AT49LV1024-90VC AT49LV1024-90VC

Description
Manufacturer: Microchip Technology Win Source Part Number: 079002-AT49LV1024-90 VC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 40-VSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079002-AT49LV1024-90 VC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 40-VSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49LV1024-90VC - 079002-AT49LV1024-90VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49LV1024-90VC
079002-AT49LV1024-90VC
Memory - Flash - AT49LV1024-90VC 079002-AT49LV1024-90VC
Manufacturer: Microchip Technology Win Source Part Number: 079002-AT49LV1024-90 VC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 40-VSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079002-AT49LV1024-90VC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (64K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 40-VSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49LV1024-90VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49LV1024-90VC
Memory IC and Storage Component 774-AT49LV1024-90VC
IC FLASH 1MBIT PARALLEL 40VSOP Product overview: AT49LV1024-90VC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV1024-90VC can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 40VSOP Product overview: AT49LV1024-90VC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV1024-90VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49LV1024-90VC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (64K x 16) Parallel 90ns 40-VSOP

FLASH Memory IC 1Mb (64K x 16) Parallel 90ns 40-VSOP

Buy Now Datasheet
Memory - AT49LV1024-90VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 90 ns 40-VSOP

FLASH Memory IC 1Mbit Parallel 90 ns 40-VSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49LV1024-90VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49LV1024-90VC
Integrated Circuits (ICs) - Memory AT49LV1024-90VC
IC FLASH 1MBIT PARALLEL 40VSOP

IC FLASH 1MBIT PARALLEL 40VSOP

Supplier's Site
IC FLASH 1MBIT PARALLEL 40VSOP

IC FLASH 1MBIT PARALLEL 40VSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 079002-AT49LV1024-90VC 774-AT49LV1024-90VC AT49LV1024-90VC-ND AT49LV1024-90VC AT49LV1024-90VC AT49LV1024-90VC
Product Name Memory - Flash - AT49LV1024-90VC Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 40-VSOP Tray "40-TFSOP (0.488"", 12.40mm Width)" 40-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - S25FL132K0XBHIS20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details