Microchip Technology, Inc. Memory - Flash - AT49LV1024-70VC AT49LV1024-70VC

Description
Manufacturer: Microchip Technology Win Source Part Number: 079001-AT49LV1024-70 VC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 40-VSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079001-AT49LV1024-70 VC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 40-VSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49LV1024-70VC - 079001-AT49LV1024-70VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49LV1024-70VC
079001-AT49LV1024-70VC
Memory - Flash - AT49LV1024-70VC 079001-AT49LV1024-70VC
Manufacturer: Microchip Technology Win Source Part Number: 079001-AT49LV1024-70 VC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 40-VSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079001-AT49LV1024-70VC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (64K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 40-VSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49LV1024-70VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49LV1024-70VC
Memory IC and Storage Component 774-AT49LV1024-70VC
IC FLASH 1MBIT PARALLEL 40VSOP Product overview: AT49LV1024-70VC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV1024-70VC can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 40VSOP Product overview: AT49LV1024-70VC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV1024-70VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49LV1024-70VC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (64K x 16) Parallel 70ns 40-VSOP

FLASH Memory IC 1Mb (64K x 16) Parallel 70ns 40-VSOP

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 40VSOP

IC FLASH 1MBIT PARALLEL 40VSOP

Supplier's Site Datasheet
Memory - AT49LV1024-70VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 70 ns 40-VSOP

FLASH Memory IC 1Mbit Parallel 70 ns 40-VSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49LV1024-70VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49LV1024-70VC
Integrated Circuits (ICs) - Memory AT49LV1024-70VC
IC FLASH 1MBIT PARALLEL 40VSOP

IC FLASH 1MBIT PARALLEL 40VSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 079001-AT49LV1024-70VC 774-AT49LV1024-70VC AT49LV1024-70VC-ND AT49LV1024-70VC AT49LV1024-70VC AT49LV1024-70VC
Product Name Memory - Flash - AT49LV1024-70VC Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 40-VSOP Tray "40-TFSOP (0.488"", 12.40mm Width)" 40-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details