FLASH Memory IC 4Mb (512K x 8) Parallel 90ns 32-VSOP
IC FLASH 4MBIT PARALLEL 32VSOP
FLASH Memory IC 4Mbit Parallel 90 ns 32-VSOP
IC FLASH 4MBIT PARALLEL 32VSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49LV040-90VI-ND | AT49LV040-90VI | AT49LV040-90VI | AT49LV040-90VI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |