FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-PDIP
IC FLASH 2MBIT PARALLEL 32DIP
IC FLASH 2MBIT PARALLEL 32DIP
FLASH Memory IC 2Mbit Parallel 90 ns 32-PDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49LV002T-90PI-ND | AT49LV002T-90PI | AT49LV002T-90PI | AT49LV002T-90PI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |