FLASH Memory IC 2Mb (256K x 8) Parallel 120ns 32-VSOP
FLASH Memory IC 2Mbit Parallel 120 ns 32-VSOP
IC FLASH 2MBIT PARALLEL 32VSOP
IC FLASH 2MBIT PARALLEL 32VSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49LV002N-12VC-ND | AT49LV002N-12VC | AT49LV002N-12VC | AT49LV002N-12VC |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |