Microchip Technology, Inc. 33MHZ Memory IC and Storage Component AT49LH00B4-33JC

Description
IC FLASH 4MBIT PAR 33MHZ 32PLCC Product overview: AT49LH00B4-33JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LH00B4-33JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT PAR 33MHZ 32PLCC Product overview: AT49LH00B4-33JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LH00B4-33JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33MHZ Memory IC and Storage Component - 774-AT49LH00B4-33JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-AT49LH00B4-33JC
33MHZ Memory IC and Storage Component 774-AT49LH00B4-33JC
IC FLASH 4MBIT PAR 33MHZ 32PLCC Product overview: AT49LH00B4-33JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LH00B4-33JC can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PAR 33MHZ 32PLCC Product overview: AT49LH00B4-33JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LH00B4-33JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49LH00B4-33JC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 33MHz 32-PLCC (13.97x11.43)

FLASH Memory IC 4Mb (512K x 8) Parallel 33MHz 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - Flash - AT49LH00B4-33JC - 102772-AT49LH00B4-33JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49LH00B4-33JC
102772-AT49LH00B4-33JC
Memory - Flash - AT49LH00B4-33JC 102772-AT49LH00B4-33JC
Manufacturer: Microchip Technology Win Source Part Number: 102772-AT49LH00B4-33 JC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 102772-AT49LH00B4-33JC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49LH00B4-33JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49LH00B4-33JC
Integrated Circuits (ICs) - Memory AT49LH00B4-33JC
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT49LH00B4-33JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 33 MHz 32-PLCC (13.97x11.43)

FLASH Memory IC 4Mbit Parallel 33 MHz 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49LH00B4-33JC AT49LH00B4-33JC-ND 102772-AT49LH00B4-33JC AT49LH00B4-33JC AT49LH00B4-33JC AT49LH00B4-33JC
Product Name 33MHZ Memory IC and Storage Component Memory Memory - Flash - AT49LH00B4-33JC Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Cycle Time 50000 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type Tube PLCC; 32-LCC (J-Lead) PLCC; 32-PLCC 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 28055481 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL128SDSMFV000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details