Microchip Technology, Inc. Memory - Flash - AT49LH002-33JC AT49LH002-33JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 129585-AT49LH002-33J C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 129585-AT49LH002-33J C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49LH002-33JC - 129585-AT49LH002-33JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49LH002-33JC
129585-AT49LH002-33JC
Memory - Flash - AT49LH002-33JC 129585-AT49LH002-33JC
Manufacturer: Microchip Technology Win Source Part Number: 129585-AT49LH002-33J C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 129585-AT49LH002-33JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT49LH002-33JC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 33MHz 32-PLCC (13.97x11.43)

FLASH Memory IC 2Mb (256K x 8) Parallel 33MHz 32-PLCC (13.97x11.43)

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-AT49LH002-33JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-AT49LH002-33JC
33MHZ Memory IC and Storage Component 774-AT49LH002-33JC
IC FLASH 2MBIT PAR 33MHZ 32PLCC Product overview: AT49LH002-33JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LH002-33JC can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PAR 33MHZ 32PLCC Product overview: AT49LH002-33JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LH002-33JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49LH002-33JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 33 MHz 32-PLCC (13.97x11.43)

FLASH Memory IC 2Mbit Parallel 33 MHz 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT49LH002-33JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49LH002-33JC
Integrated Circuits (ICs) - Memory AT49LH002-33JC
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 129585-AT49LH002-33JC AT49LH002-33JC-ND 774-AT49LH002-33JC AT49LH002-33JC AT49LH002-33JC AT49LH002-33JC
Product Name Memory - Flash - AT49LH002-33JC Memory 33MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type PLCC; 32-PLCC PLCC; 32-LCC (J-Lead) Tube 32-LCC (J-Lead)
Supply Voltage 3 V ~ 3.6 V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL164K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABMFB001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details