FLASH Memory IC 32Mb (1M x 32, 2M x 16) Parallel 75MHz 170ns 86-TSOP II
IC FLASH 32MBIT PAR 86TSOP II
IC FLASH 32MBIT PAR 86TSOP II
FLASH Memory IC 32Mbit Parallel 75 MHz 170 ns 86-TSOP II
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49LD3200B-13TI-ND | AT49LD3200B-13TI | AT49LD3200B-13TI | AT49LD3200B-13TI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | 86-TFSOP (0.400\", 10.16mm Width) |