Microchip Technology, Inc. Memory AT49LD3200-13TI

Description
FLASH Memory IC 32Mbit Parallel 75 MHz 170 ns 86-TSOP II
Description
FLASH Memory IC 32Mbit Parallel 75 MHz 170 ns 86-TSOP II
Datasheet
Datasheet Summary
Powered by GS/AI

The AT49LD3200-13TI is a 32-megabit synchronous Flash memory device from Quarktwin Technology Ltd., designed for high-performance applications. It operates within a voltage range of 3.0V to 3.6V and supports burst read performance at frequencies up to 75 MHz with a RAS latency of 2 and CAS latency of 5. The device features a sector erase architecture with eight 256K word sectors, allowing for efficient data management. This memory chip supports both word mode (2,097,152 x 16 bits) and double word mode (1,048,576 x 32 bits), providing flexibility in data organization. It includes an independent asynchronous boot block for quick access after power-up and offers fast programming and sector erase times, with typical program times of 100 µs per word at 3 volts and 30 µs at 12 volts. The AT49LD3200-13TI is packaged in an 86-pin TSOP Type II configuration, which enhances reliability and is compatible with LVTTL logic levels. Its low-power operation, with a typical read current of 75 mA, makes it suitable for energy-sensitive applications. This device is ideal for integration into systems requiring high-speed memory alongside SDRAM, optimizing overall system performance.

Datasheet Summary
Powered by GS/AI

The AT49LD3200-13TI is a 32-megabit synchronous Flash memory device from Quarktwin Technology Ltd., designed for high-performance applications. It operates within a voltage range of 3.0V to 3.6V and supports burst read performance at frequencies up to 75 MHz with a RAS latency of 2 and CAS latency of 5. The device features a sector erase architecture with eight 256K word sectors, allowing for efficient data management. This memory chip supports both word mode (2,097,152 x 16 bits) and double word mode (1,048,576 x 32 bits), providing flexibility in data organization. It includes an independent asynchronous boot block for quick access after power-up and offers fast programming and sector erase times, with typical program times of 100 µs per word at 3 volts and 30 µs at 12 volts. The AT49LD3200-13TI is packaged in an 86-pin TSOP Type II configuration, which enhances reliability and is compatible with LVTTL logic levels. Its low-power operation, with a typical read current of 75 mA, makes it suitable for energy-sensitive applications. This device is ideal for integration into systems requiring high-speed memory alongside SDRAM, optimizing overall system performance.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49LD3200-13TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit Parallel 75 MHz 170 ns 86-TSOP II

FLASH Memory IC 32Mbit Parallel 75 MHz 170 ns 86-TSOP II

Buy Now Datasheet
IC FLASH 32MBIT PAR 86TSOP II

IC FLASH 32MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number AT49LD3200-13TI AT49LD3200-13TI
Product Name Memory Memory
Memory Category Flash; FLASH Flash; Flash
Access Time 170 ns 170 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHV020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers