Microchip Technology, Inc. 100MHZ Memory IC and Storage Component AT49LD3200-10TC

Description
IC FLASH 32MBIT 100MHZ 86TSOP Product overview: AT49LD3200-10TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LD3200-10TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT 100MHZ 86TSOP Product overview: AT49LD3200-10TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LD3200-10TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHZ Memory IC and Storage Component - 774-AT49LD3200-10TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Memory IC and Storage Component
774-AT49LD3200-10TC
100MHZ Memory IC and Storage Component 774-AT49LD3200-10TC
IC FLASH 32MBIT 100MHZ 86TSOP Product overview: AT49LD3200-10TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LD3200-10TC can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 100MHZ 86TSOP Product overview: AT49LD3200-10TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LD3200-10TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT49LD3200-10TC - 039394-AT49LD3200-10TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49LD3200-10TC
039394-AT49LD3200-10TC
Memory - Flash - AT49LD3200-10TC 039394-AT49LD3200-10TC
Manufacturer: Microchip Technology Win Source Part Number: 039394-AT49LD3200-10 TC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (1M x 32, 2M x 16) Access Time: 170ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 039394-AT49LD3200-10TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (1M x 32, 2M x 16)
Access Time: 170ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT49LD3200-10TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit Parallel 100 MHz 170 ns 86-TSOP II

FLASH Memory IC 32Mbit Parallel 100 MHz 170 ns 86-TSOP II

Buy Now Datasheet
IC FLASH 32MBIT PAR 86TSOP II

IC FLASH 32MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49LD3200-10TC 039394-AT49LD3200-10TC AT49LD3200-10TC AT49LD3200-10TC
Product Name 100MHZ Memory IC and Storage Component Memory - Flash - AT49LD3200-10TC Memory Memory
Memory Category Flash Flash; FLASH Flash; FLASH Flash; Flash
Access Time 170 ns 170 ns 170 ns 170 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL128SAGMFI001 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details