IC FLASH 8MBIT PARALLEL 48TSOP Product overview: AT49F8192AT-70TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F8192AT-70TC
Manufacturer: Microchip Technology
Win Source Part Number: 078992-AT49F8192AT-7
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 48-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
FLASH Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TSOP
FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT49F8192AT-70TC | 078992-AT49F8192AT-70TC | AT49F8192AT-70TC-ND | AT49F8192AT-70TC | AT49F8192AT-70TC | AT49F8192AT-70TC |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT49F8192AT-70TC | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 50000 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |