Microchip Technology, Inc. Memory AT49F516-70VI

Description
FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 40-VSOP
Request a Quote Datasheet
Description
FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 40-VSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49F516-70VI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 40-VSOP

FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 40-VSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49F516-70VI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49F516-70VI
Integrated Circuits (ICs) - Memory AT49F516-70VI
IC FLASH 512KBIT PARALLEL 40VSOP

IC FLASH 512KBIT PARALLEL 40VSOP

Supplier's Site
IC FLASH 512KBIT PARALLEL 40VSOP

IC FLASH 512KBIT PARALLEL 40VSOP

Supplier's Site Datasheet
Memory - AT49F516-70VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 70 ns 40-VSOP

FLASH Memory IC 512Kbit Parallel 70 ns 40-VSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49F516-70VI-ND AT49F516-70VI AT49F516-70VI AT49F516-70VI
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "40-TFSOP (0.488"", 12.40mm Width)" 40-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28116699 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details