Microchip Technology, Inc. Memory AT49F512-90TC

Description
FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-TSOP
Request a Quote
Description
FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-TSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT49F512-90TC is a 5-volt-only in-system programmable and erasable Flash Memory device with a capacity of 512K bits, organized as 65,536 words by 8 bits. It features a fast read access time of 90 ns and supports byte-by-byte programming at a rate of 10 µs per byte. The device includes an 8K byte boot block with a lockout feature for data integrity, allowing secure code storage that can be protected from reprogramming. The AT49F512 offers a fast erase cycle time of 10 seconds and is designed for low power dissipation, with an active current of 30 mA and a standby current of 100 µA. It is capable of enduring approximately 10,000 write cycles. The device incorporates hardware data protection mechanisms and supports data polling for end-of-program detection, ensuring reliable operation during programming and erasing processes. Available in multiple package types, including TSOP and VSOP, the AT49F512-90TC is suitable for applications requiring efficient memory management and secure data storage.

Datasheet Summary
Powered by GS/AI

The AT49F512-90TC is a 5-volt-only in-system programmable and erasable Flash Memory device with a capacity of 512K bits, organized as 65,536 words by 8 bits. It features a fast read access time of 90 ns and supports byte-by-byte programming at a rate of 10 µs per byte. The device includes an 8K byte boot block with a lockout feature for data integrity, allowing secure code storage that can be protected from reprogramming. The AT49F512 offers a fast erase cycle time of 10 seconds and is designed for low power dissipation, with an active current of 30 mA and a standby current of 100 µA. It is capable of enduring approximately 10,000 write cycles. The device incorporates hardware data protection mechanisms and supports data polling for end-of-program detection, ensuring reliable operation during programming and erasing processes. Available in multiple package types, including TSOP and VSOP, the AT49F512-90TC is suitable for applications requiring efficient memory management and secure data storage.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49F512-90TC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-TSOP

FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-TSOP

Buy Now Datasheet
IC FLASH 512KBIT PARALLEL 32TSOP

IC FLASH 512KBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT49F512-90TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 90 ns 32-TSOP

FLASH Memory IC 512Kbit Parallel 90 ns 32-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49F512-90TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49F512-90TC
Integrated Circuits (ICs) - Memory AT49F512-90TC
IC FLASH 512KBIT PARALLEL 32TSOP

IC FLASH 512KBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49F512-90TC-ND AT49F512-90TC AT49F512-90TC AT49F512-90TC
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type "32-TFSOP (0.724"", 18.40mm Width)" 32-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S85ALM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type LCC
View Details
2 suppliers
Memory - 28028557 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details