IC FLASH 512KBIT PARALLEL 32DIP / FLASH Memory IC 512Kbit Parallel 90 ns 32-PDIP Product overview: AT49F512-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT49F512-90PI can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148644-AT49F512-90P
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
FLASH Memory IC 512Kbit Parallel 90 ns 32-PDIP
IC FLASH 512KBIT PARALLEL 32DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-AT49F512-90PI | 1148644-AT49F512-90PI | AT49F512-90PI | AT49F512-90PI |
| Product Name | Memory IC and Storage Component | Memory - AT49F512-90PI | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash |
| Access Time | 90 ns | 90 ns | 90 ns | |
| Cycle Time | 50000 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |