Microchip Technology, Inc. Memory IC and Storage Component AT49F512-90JI

Description
IC FLASH 512KBIT 90NS 32PLCC Product overview: AT49F512-90JI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-90JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512KBIT 90NS 32PLCC Product overview: AT49F512-90JI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-90JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT49F512-90JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49F512-90JI
Memory IC and Storage Component 774-AT49F512-90JI
IC FLASH 512KBIT 90NS 32PLCC Product overview: AT49F512-90JI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-90JI can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT 90NS 32PLCC Product overview: AT49F512-90JI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-90JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT49F512-90JI - 039393-AT49F512-90JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49F512-90JI
039393-AT49F512-90JI
Memory - Flash - AT49F512-90JI 039393-AT49F512-90JI
Manufacturer: Microchip Technology Win Source Part Number: 039393-AT49F512-90JI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 512Kb (64K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039393-AT49F512-90JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT49F512-90JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 90 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 512Kbit Parallel 90 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49F512-90JI 039393-AT49F512-90JI AT49F512-90JI AT49F512-90JI
Product Name Memory IC and Storage Component Memory - Flash - AT49F512-90JI Memory Memory
Memory Category Flash Flash; FLASH Flash; FLASH Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details