Microchip Technology, Inc. Memory IC and Storage Component AT49F512-70TC

Description
IC FLASH 512KBIT PARALLEL 32TSOP Product overview: AT49F512-70TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-70TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512KBIT PARALLEL 32TSOP Product overview: AT49F512-70TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-70TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT49F512-70TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49F512-70TC
Memory IC and Storage Component 774-AT49F512-70TC
IC FLASH 512KBIT PARALLEL 32TSOP Product overview: AT49F512-70TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-70TC can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32TSOP Product overview: AT49F512-70TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-70TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49F512-70TC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 32-TSOP

FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 32-TSOP

Buy Now Datasheet
Memory - Flash - AT49F512-70TC - 078989-AT49F512-70TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49F512-70TC
078989-AT49F512-70TC
Memory - Flash - AT49F512-70TC 078989-AT49F512-70TC
Manufacturer: Microchip Technology Win Source Part Number: 078989-AT49F512-70TC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 512Kb (64K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078989-AT49F512-70TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 512KBIT PARALLEL 32TSOP

IC FLASH 512KBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT49F512-70TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 70 ns 32-TSOP

FLASH Memory IC 512Kbit Parallel 70 ns 32-TSOP

Buy Now Datasheet
Flash, 64KX8, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32 - 17090-AT49F512-70TC - Utmel Electronic Limited
Hong Kong, China
Flash, 64KX8, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32
17090-AT49F512-70TC
Flash, 64KX8, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32 17090-AT49F512-70TC
Flash, 64KX8, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32

Flash, 64KX8, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32

Supplier's Site
Integrated Circuits (ICs) - Memory - AT49F512-70TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49F512-70TC
Integrated Circuits (ICs) - Memory AT49F512-70TC
IC FLASH 512KBIT PARALLEL 32TSOP

IC FLASH 512KBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49F512-70TC AT49F512-70TC-ND 078989-AT49F512-70TC AT49F512-70TC AT49F512-70TC 17090-AT49F512-70TC AT49F512-70TC
Product Name Memory IC and Storage Component Memory Memory - Flash - AT49F512-70TC Memory Memory Flash, 64KX8, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; FLASH Flash Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 50000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - S25FL164K0XBHV020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details