Microchip Technology, Inc. Memory IC and Storage Component AT49F512-55VU

Description
IC FLASH 512KBIT PARALLEL 32VSOP Product overview: AT49F512-55VU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-55VU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512KBIT PARALLEL 32VSOP Product overview: AT49F512-55VU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-55VU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT49F512-55VU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49F512-55VU
Memory IC and Storage Component 774-AT49F512-55VU
IC FLASH 512KBIT PARALLEL 32VSOP Product overview: AT49F512-55VU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-55VU can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32VSOP Product overview: AT49F512-55VU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-55VU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49F512-55VU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 55ns 32-VSOP

FLASH Memory IC 512Kb (64K x 8) Parallel 55ns 32-VSOP

Buy Now Datasheet
Memory - Flash - AT49F512-55VU - 769069-AT49F512-55VU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49F512-55VU
769069-AT49F512-55VU
Memory - Flash - AT49F512-55VU 769069-AT49F512-55VU
Manufacturer: Microchip Technology Win Source Part Number: 769069-AT49F512-55VU Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: AT49F512 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 50μs Memory Interface: Parallel Manufacturer Package: 32-VSOP Alternative Parts (Cross-Reference): W39L512Q-90B; W39L512Q-90; W39L512Q-90BG; W39L512Q-90G; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769069-AT49F512-55VU
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-TFSOP (0.488", 12.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: AT49F512
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50μs
Memory Interface: Parallel
Manufacturer Package: 32-VSOP
Alternative Parts (Cross-Reference): W39L512Q-90B; W39L512Q-90; W39L512Q-90BG; W39L512Q-90G;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49F512-55VU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49F512-55VU
Integrated Circuits (ICs) - Memory AT49F512-55VU
IC FLASH 512KBIT PARALLEL 32VSOP

IC FLASH 512KBIT PARALLEL 32VSOP

Supplier's Site
IC FLASH 512KBIT PARALLEL 32VSOP

IC FLASH 512KBIT PARALLEL 32VSOP

Supplier's Site Datasheet
Memory - AT49F512-55VU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 55 ns 32-VSOP

FLASH Memory IC 512Kbit Parallel 55 ns 32-VSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49F512-55VU AT49F512-55VU-ND 769069-AT49F512-55VU AT49F512-55VU AT49F512-55VU AT49F512-55VU
Product Name Memory IC and Storage Component Memory Memory - Flash - AT49F512-55VU Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 50000 ns 50000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 323017-32WS 02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details