Microchip Technology, Inc. Memory AT49F512-55JU

Description
FLASH Memory IC 512Kb (64K x 8) Parallel 55ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 512Kb (64K x 8) Parallel 55ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49F512-55JU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 55ns 32-PLCC (13.97x11.43)

FLASH Memory IC 512Kb (64K x 8) Parallel 55ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - Flash - AT49F512-55JU - 769067-AT49F512-55JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49F512-55JU
769067-AT49F512-55JU
Memory - Flash - AT49F512-55JU 769067-AT49F512-55JU
Manufacturer: Microchip Technology Win Source Part Number: 769067-AT49F512-55JU Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: AT49F512 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 50μs Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): IS39LV512-70JCE; AT49F512-55JI; AT49F512-55VU; AT49F512-55TU; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769067-AT49F512-55JU
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: AT49F512
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50μs
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): IS39LV512-70JCE; AT49F512-55JI; AT49F512-55VU; AT49F512-55TU;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49F512-55JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49F512-55JU
Memory IC and Storage Component 774-AT49F512-55JU
IC FLASH 512KBIT PARALLEL 32PLCC Product overview: AT49F512-55JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-55JU can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32PLCC Product overview: AT49F512-55JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-55JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT49F512-55JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 55 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 512Kbit Parallel 55 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49F512-55JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49F512-55JU
Integrated Circuits (ICs) - Memory AT49F512-55JU
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49F512-55JU-ND 769067-AT49F512-55JU 774-AT49F512-55JU AT49F512-55JU AT49F512-55JU AT49F512-55JU
Product Name Memory Memory - Flash - AT49F512-55JU Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-LCC (J-Lead) Tube 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - S25FL116K0XMFI040 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Memory Category Flash; FLASH - NOR
Data Rate 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 29705APCB - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers