IC FLASH 16MBIT PARALLEL 48TSOP Product overview: AT49F1614T-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F1614T-90TC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911966-AT49F1614T-90
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 90 ns 48-TSOP
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT49F1614
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 90ns 48-TSOP
FLASH Memory IC 16Mbit Parallel 90 ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT49F1614T-90TC | 911966-AT49F1614T-90TC | AT49F1614T-90TC-ND | AT49F1614T-90TC | AT49F1614T-90TC | AT49F1614T-90TC |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT49F1614T-90TC | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Cycle Time | 50000 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |