Microchip Technology, Inc. Memory - AT49F161490TC AT49F161490TC

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229915-AT49F161490T C Memory Type: NOR Memory Size: 2 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): AT49F1614 90TC; AT49F1614-90TC; AT49F1614/90TC; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229915-AT49F161490T C Memory Type: NOR Memory Size: 2 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): AT49F1614 90TC; AT49F1614-90TC; AT49F1614/90TC; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49F161490TC - 1229915-AT49F161490TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT49F161490TC
1229915-AT49F161490TC
Memory - AT49F161490TC 1229915-AT49F161490TC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229915-AT49F161490T C Memory Type: NOR Memory Size: 2 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): AT49F1614 90TC; AT49F1614-90TC; AT49F1614/90TC; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229915-AT49F161490TC
Memory Type: NOR
Memory Size: 2 MB
Interface: Parallel
Access Time: 90 ns
Categories: Memory
Case / Package: TSOP
Alternative Parts (Cross-Reference): AT49F1614 90TC; AT49F1614-90TC; AT49F1614/90TC;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C

Buy Now
SOIC Memory IC and Storage Component - 2020-AT49F161490TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Memory IC and Storage Component
2020-AT49F161490TC
SOIC Memory IC and Storage Component 2020-AT49F161490TC
10-Bit Universal Schmitt-Trigger Buffers With 3-State Outputs 24-SOIC -40 to 85 Product overview: AT49F161490TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT49F161490TC can be used for catalog matching and distributor lookup.

10-Bit Universal Schmitt-Trigger Buffers With 3-State Outputs 24-SOIC -40 to 85 Product overview: AT49F161490TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT49F161490TC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1229915-AT49F161490TC 2020-AT49F161490TC
Product Name Memory - AT49F161490TC SOIC Memory IC and Storage Component
Memory Category NOR NOR
Access Time 90 ns 90 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details