Microchip Technology, Inc. 1Mb Memory IC and Storage Component AT49F1024-90VI

Description
IC FLASH 1MBIT PARALLEL 40VSOP / FLASH Memory IC 1Mb (64K x 16) Parallel 90 ns 40-VSOP Product overview: AT49F1024-90VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT49F1024-90VI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1MBIT PARALLEL 40VSOP / FLASH Memory IC 1Mb (64K x 16) Parallel 90 ns 40-VSOP Product overview: AT49F1024-90VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT49F1024-90VI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Mb Memory IC and Storage Component - 2020-AT49F1024-90VI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Mb Memory IC and Storage Component
2020-AT49F1024-90VI
1Mb Memory IC and Storage Component 2020-AT49F1024-90VI
IC FLASH 1MBIT PARALLEL 40VSOP / FLASH Memory IC 1Mb (64K x 16) Parallel 90 ns 40-VSOP Product overview: AT49F1024-90VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT49F1024-90VI can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 40VSOP / FLASH Memory IC 1Mb (64K x 16) Parallel 90 ns 40-VSOP Product overview: AT49F1024-90VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT49F1024-90VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1168157-AT49F1024-90VI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1168157-AT49F1024-90VI
Integrated Circuits (ICs) - Memory 1168157-AT49F1024-90VI
Win Source Part Number: 1168157-AT49F1024-90 VI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 160 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 1Mb (64K x 16) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 40-TFSOP (0.488", 12.40mm Width) Supplier Device Package: 40-VSOP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Write Cycle Time - Word, Page: 50µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: AT49F102490VI Base Product Number: AT49F1024 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1168157-AT49F1024-90VI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 90 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 40-TFSOP (0.488", 12.40mm Width)
Supplier Device Package: 40-VSOP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: AT49F102490VI
Base Product Number: AT49F1024
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - AT49F1024-90VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 90 ns 40-VSOP

FLASH Memory IC 1Mbit Parallel 90 ns 40-VSOP

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 40VSOP

IC FLASH 1MBIT PARALLEL 40VSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2020-AT49F1024-90VI 1168157-AT49F1024-90VI AT49F1024-90VI AT49F1024-90VI
Product Name 1Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns
Cycle Time 50000 ns 50000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 16-3962-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers