Manufacturer: Atmel
Win Source Part Number: 1148631-AT49F1024-55
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC FLASH 1MBIT PARALLEL 40VSOP Product overview: AT49F1024-55VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F1024-55VI can be used for catalog matching and distributor lookup.
FLASH Memory IC 1Mb (64K x 16) Parallel 55ns 40-VSOP
FLASH Memory IC 1Mbit Parallel 55 ns 40-VSOP
IC FLASH 1MBIT PARALLEL 40VSOP
IC FLASH 1MBIT PARALLEL 40VSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148631-AT49F1024-55VI | 774-AT49F1024-55VI | AT49F1024-55VI-ND | AT49F1024-55VI | AT49F1024-55VI | AT49F1024-55VI |
| Product Name | Memory - AT49F1024-55VI | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 50000 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |