Manufacturer: Microchip Technology
Win Source Part Number: 221251-AT49F1024-55V
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (64K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 40-VSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
FLASH Memory IC 1Mb (64K x 16) Parallel 55ns 40-VSOP
IC FLASH 1MBIT PARALLEL 40VSOP Product overview: AT49F1024-55VC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F1024-55VC can be used for catalog matching and distributor lookup.
IC FLASH 1MBIT PARALLEL 40VSOP
FLASH Memory IC 1Mbit Parallel 55 ns 40-VSOP
IC FLASH 1MBIT PARALLEL 40VSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 221251-AT49F1024-55VC | AT49F1024-55VC-ND | 774-AT49F1024-55VC | AT49F1024-55VC | AT49F1024-55VC | AT49F1024-55VC |
| Product Name | Memory - Flash - AT49F1024-55VC | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOP; 40-VSOP | "40-TFSOP (0.488"", 12.40mm Width)" | Tray | 40-TFSOP (0.488\", 12.40mm Width) |