Atmel Corporation Integrated Circuits(ICs) AT49F1024-50VC

Description
Manufacturer: Atmel Win Source Part Number: 221250-AT49F1024-50V C Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49F1024 Alternative Parts (Cross-Reference): AT49F1024-45VC; AT49F1024-35VX; AT49F1024-35VC; AT49F1024-55VC; Introduction Date: September 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 221250-AT49F1024-50V C Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49F1024 Alternative Parts (Cross-Reference): AT49F1024-45VC; AT49F1024-35VX; AT49F1024-35VC; AT49F1024-55VC; Introduction Date: September 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221250-AT49F1024-50VC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221250-AT49F1024-50VC
Integrated Circuits(ICs) 221250-AT49F1024-50VC
Manufacturer: Atmel Win Source Part Number: 221250-AT49F1024-50V C Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49F1024 Alternative Parts (Cross-Reference): AT49F1024-45VC; AT49F1024-35VX; AT49F1024-35VC; AT49F1024-55VC; Introduction Date: September 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 221250-AT49F1024-50VC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AT49F1024
Alternative Parts (Cross-Reference): AT49F1024-45VC; AT49F1024-35VX; AT49F1024-35VC; AT49F1024-55VC;
Introduction Date: September 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
5V Memory IC and Storage Component - 774-AT49F1024-50VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AT49F1024-50VC
5V Memory IC and Storage Component 774-AT49F1024-50VC
NOR Flash Parallel 5V 1M-bit 64K x 16 50ns 40-Pin VSOP Product overview: AT49F1024-50VC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F1024-50VC can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 1M-bit 64K x 16 50ns 40-Pin VSOP Product overview: AT49F1024-50VC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F1024-50VC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 221250-AT49F1024-50VC 774-AT49F1024-50VC
Product Name Integrated Circuits(ICs) 5V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 51-02471V01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details