FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-PDIP
IC FLASH 4MBIT PARALLEL 32DIP Product overview: AT49F040-70PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F040-70PC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148624-AT49F040-70P
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC FLASH 4MBIT PARALLEL 32DIP
FLASH Memory IC 4Mbit Parallel 70 ns 32-PDIP
IC FLASH 4MBIT PARALLEL 32DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49F040-70PC-ND | 774-AT49F040-70PC | 1148624-AT49F040-70PC | AT49F040-70PC | AT49F040-70PC | AT49F040-70PC |
| Product Name | Memory | Memory IC and Storage Component | Memory - AT49F040-70PC | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | DIP; "32-DIP (0.600"", 15.24mm)" | Tube | DIP; 32-DIP (0.600\", 15.24mm) |